Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.54
|
No stock
|
Buy Now | |
Chip One Stop
from US$3.32
|
3,740
in stock
|
Buy Now | |
CoreStaff
from US$4.20
|
450
in stock
|
Buy Now | |
Newark Electronics
from US$6.82
|
-
|
Buy Now | |
Future Electronics
from US$7.86
|
-
|
Buy Now | |
Avnet America
from US$5.63
|
-
|
Buy Now | |
element14
from US$6.90
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low Collector - Emitter Saturation Voltage |
Short Circuit Withstand Time 10μs |
Qualified to AEC-Q101 |
Built in Very Fast & Soft Recovery FRD |
Pb - free Lead Plating ; RoHS Compliant |
Series | S: For inverter (tsc 8-10µs) |
---|---|
VCES [V] | 1200 |
IC(100°C)[A] | 25 |
VCE(sat) (Typ.) [V] | 1.7 |
tf(Typ.) [ns] | 205 |
tsc(Min.) [us] | 10 |
Built-in Diode | FRD |
BVCES (Min.)[V] | 1200 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 175 |
Package Size [mm] | 16x21 (t=5.2) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RGS50TSX2DHR Data Sheet |
Package Information |
---|
Package Dimensions |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the ELV directive |
Report of SVHC under REACH Regulation |
Export Information |
---|
About Export Administration Regulations (EAR) |
Igbt, Aec-Q101, 1.2Kv, 50A, 175Deg C Rohs Compliant: Yes |Rohm RGS50TSX2DHRC11 | Newark Electronics |
IGBT Transistors 1200V 25A FIELD STOP TRENCH | Future Electronics |
Transistor I GBT N-CH 1200V 25A 3-Pin TO-247N Tube | Avnet America |
IGBT, AEC-Q101, 1.2KV, 50A, 175DEG C | element14 |
Where can I find additional details, specifications and documents for a RGS50TSX2DHRC11?
Additional datasheets, footprints and schematics for RGS50TSX2DHRC11 are listed on our Part Details page. You can also find images and similar parts to RGS50TSX2DHRC11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RGS50TSX2DHRC11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGS50TSX2DHRC11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RGS50TSX2DHRC11 fall under?
The RGS50TSX2DHRC11 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to RGS50TSX2DHRC11 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RGS50TSX2DHRC11 you can contact the distributor directly for product support, shipping queries etc.
Is the RGS50TSX2DHRC11 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RGS50TSX2DHRC11 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for RGS50TSX2DHRC11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RGS50TSX2DHRC11 often in real-time on the comparison pages.
What if I can't find stock of RGS50TSX2DHRC11?
You can fill out our help required form which you can use to request a quote for RGS50TSX2DHRC11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.