Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.80
Low Collector - Emitter Saturation Voltage |
Short Circuit Withstand Time 8μs |
Qualified to AEC-Q101 |
Built in Very Fast & Soft Recovery FRD |
Pb - free Lead Plating ; RoHS Compliant |
Series | S: For inverter (tsc 8-10µs) |
---|---|
VCES [V] | 650 |
IC(100°C)[A] | 50 |
VCE(sat) (Typ.) [V] | 1.65 |
tf(Typ.) [ns] | 91 |
tsc(Min.) [us] | 8 |
Built-in Diode | FRD |
Pd [W] | 326 |
BVCES (Min.)[V] | 650 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 175 |
Package Size [mm] | 16x21 (t=5.2) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RGS00TS65EHR Data Sheet |
Package Information |
---|
Package Dimensions |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the ELV directive |
Report of SVHC under REACH Regulation |
Export Information |
---|
About Export Administration Regulations (EAR) |
Field Stop Trench Igbt 650V 50A To-247N | Newark Electronics |
Transistor IGBT N-CH 650V 88A 3-Pin TO-247N Tube | Avnet America |
FIELD STOP TRENCH IGBT 650V 50A TO-247N | element14 |
Where can I find additional details, specifications and documents for a RGS00TS65EHRC11?
Additional datasheets, footprints and schematics for RGS00TS65EHRC11 are listed on our Part Details page. You can also find images and similar parts to RGS00TS65EHRC11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RGS00TS65EHRC11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGS00TS65EHRC11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RGS00TS65EHRC11 fall under?
The RGS00TS65EHRC11 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to RGS00TS65EHRC11 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RGS00TS65EHRC11 you can contact the distributor directly for product support, shipping queries etc.
Is the RGS00TS65EHRC11 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RGS00TS65EHRC11 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for RGS00TS65EHRC11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RGS00TS65EHRC11 often in real-time on the comparison pages.
What if I can't find stock of RGS00TS65EHRC11?
You can fill out our help required form which you can use to request a quote for RGS00TS65EHRC11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.