Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.76
Low Collector - Emitter Saturation Voltage |
High Self-Clamped Inductive Switching Energy |
Built in Gate-Emitter Protection Diode |
Built in Gate-Emitter Resistance |
Qualified to AEC-Q101 |
Pb - free Lead Plating ; RoHS Compliant |
Series | P: For ignition |
---|---|
VCES [V] | 430 |
IC[A] | 20 |
EAS(25°C) [mJ] | 250 |
EAS(150°C) [mJ] | 150 |
VCE(sat) (Typ.) [V] | 1.6 |
Pd [W] | 107 |
BVCES (Min.)[V] | 430 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 175 |
Package Size [mm] | 10.1x13.1 (t=4.7) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RGPR20NS43HR Data Sheet |
Package Information |
---|
Package Dimensions |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the ELV directive |
Report of SVHC under REACH Regulation |
Export Information |
---|
About Export Administration Regulations (EAR) |
Ignition Igbt 430V 20A To-263S Aec-Q101 | Newark Electronics |
IGNITION IGBT 430V 20A TO-263S AEC-Q101 | element14 |
IGBT 430V 20A 1,6V TO-263 | Rutronik |
Transistor I GBT N-CH 460V 20A 3-Pin TO-263S T/R | Avnet America |
Where can I find additional details, specifications and documents for a RGPR20NS43HRTL?
Additional datasheets, footprints and schematics for RGPR20NS43HRTL are listed on our Part Details page. You can also find images and similar parts to RGPR20NS43HRTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RGPR20NS43HRTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGPR20NS43HRTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RGPR20NS43HRTL fall under?
The RGPR20NS43HRTL is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to RGPR20NS43HRTL when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RGPR20NS43HRTL you can contact the distributor directly for product support, shipping queries etc.
Is the RGPR20NS43HRTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RGPR20NS43HRTL have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, element14, Farnell and Rutronik have stock available or on a lead time for RGPR20NS43HRTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RGPR20NS43HRTL often in real-time on the comparison pages.
What if I can't find stock of RGPR20NS43HRTL?
You can fill out our help required form which you can use to request a quote for RGPR20NS43HRTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.