RGP30K-E3/54. Diodes by Vishay Intertechnology

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.38

Distributor Stock
Logo for RS
RS
from US$0.77
2,440
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.52
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.38
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.77
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Diode Configuration Single
Repetitive Reverse Voltage Vrrm Max 800V
Forward Current If(AV) 3A
Forward Voltage VF Max 1.3V
Reverse Recovery Time trr Max 500ns
Forward Surge Current Ifsm Max 125A
Operating Temperature Max 175°C
RoHS Compliant Yes

Alternative Descriptions

Diode Switching 800V 3A | RS
3A,800V,500Ns,supert,not For New Design |Vishay RGP30K-E3/54 | Newark Electronics
Glass Passivated Junction Rectifier 800V 3A 2-Pin DO-201AD T/R | Avnet America
RGP30K-E3/54, Switching Diode, 800V 3A, 500ns, 2-Pin DO-201AD | Siliconix / Vishay RGP30K-E3/54 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RGP30K-E3/54.?

Additional datasheets, footprints and schematics for RGP30K-E3/54. are listed on our Part Details page. You can also find images and similar parts to RGP30K-E3/54. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RGP30K-E3/54. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGP30K-E3/54. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RGP30K-E3/54. fall under?

The RGP30K-E3/54. is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.

Can I view similar or alternative parts?

You can view similar parts to RGP30K-E3/54. when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RGP30K-E3/54. you can contact the distributor directly for product support, shipping queries etc.

Is the RGP30K-E3/54. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for RGP30K-E3/54. have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and EBV Elektronik have stock available or on a lead time for RGP30K-E3/54..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RGP30K-E3/54. often in real-time on the comparison pages.

What if I can't find stock of RGP30K-E3/54.?

You can fill out our help required form which you can use to request a quote for RGP30K-E3/54. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay