Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.36
|
2,688
in stock
|
Buy Now | |
CoreStaff
from US$0.32
|
498
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
396
in stock
|
Buy Now | |
element14
from US$0.43
|
396
in stock
|
Buy Now | |
Farnell
from US$0.43
|
396
in stock
|
Buy Now | |
RS
from US$0.52
|
374
in stock
|
Buy Now | |
TTI Europe
from US$0.39
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Holding Current | 8A |
---|---|
Tripping Current | 13.6A |
Initial Resistance Max | 0.011ohm |
Operating Voltage | 16V |
PTC Fuse Case Style | Radial Leaded |
Fuse Terminals | Radial Leaded |
Initial Resistance Min | 0.0056ohm |
PTC Resettable Fuse 16V Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | PolySwitch RGEF Series |
RoHS: | Unknown |
Thermistor Mounting | Through Hole |
---|---|
Product Range | PolySwitch RGEF Series |
Holding Current | 8A |
Tripping Current | 13.6A |
Voltage Rating | 16VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
RGEF Series 16 V 8 A Ihold Through Hole Radial PolySwitch Resettable Fuse | Future Electronics |
Polyswitch, Radial, 8A | Newark Electronics |
POLYSWITCH, RADIAL, 8A | element14 |
Polyswitch,resettable fuse,RGE 8A | RS |
16V 8A-HD 100A MAX | TTI Europe |
Where can I find additional details, specifications and documents for a RGEF800?
Additional datasheets, footprints and schematics for RGEF800 are listed on our Part Details page. You can also find images and similar parts to RGEF800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RGEF800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGEF800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RGEF800 fall under?
The RGEF800 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to RGEF800 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RGEF800 you can contact the distributor directly for product support, shipping queries etc.
Is the RGEF800 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RGEF800 have stock available?
Authorised distributors including Future Electronics, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for RGEF800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RGEF800 often in real-time on the comparison pages.
What if I can't find stock of RGEF800?
You can fill out our help required form which you can use to request a quote for RGEF800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.