Status: | Unknown |
---|---|
Series: | PolySwitch RGEF Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
420
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
4,104
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
4,104
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
4,104
in stock
|
Buy Now | |
element14
from US$0.25
|
435
in stock
|
Buy Now | |
Farnell
from US$0.27
|
435
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
TTI Europe
from US$0.28
|
-
|
Buy Now |
Thermistor Mounting | Through Hole |
---|---|
Product Range | PolySwitch RGEF Series |
Holding Current | 2.5A |
Tripping Current | 4.7A |
Voltage Rating | 16VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Rgef250 |Raychem Te Connectivity RGEF250 | Newark Electronics |
PTC Resettable Fuse 16V Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | PolySwitch RGEF Series |
RoHS: | Compliant |
Product Range | PolySwitch RGEF Series |
---|---|
Voltage Rating | 16VDC |
Holding Current | 2.5A |
Tripping Current | 4.7A |
Time to Trip | 5s |
Fuse Shape | Rectangular |
Current Rating Max | 100A |
Lead Spacing | 5.8mm |
Length | 8.9mm |
RoHS Compliant | Yes |
RGEF polyswitch resettable fuse, 2.5A | RS |
Resettable Fuses - PPTC RGEF250 | Future Electronics |
16V 2.5A-HD 100A MAX | TTI Europe |
Where can I find additional details, specifications and documents for a RGEF250?
Additional datasheets, footprints and schematics for RGEF250 are listed on our Part Details page. You can also find images and similar parts to RGEF250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RGEF250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGEF250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RGEF250 fall under?
The RGEF250 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to RGEF250 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RGEF250 you can contact the distributor directly for product support, shipping queries etc.
Is the RGEF250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RGEF250 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for RGEF250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RGEF250 often in real-time on the comparison pages.
What if I can't find stock of RGEF250?
You can fill out our help required form which you can use to request a quote for RGEF250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.