RGCL80TS60DGC11 Transistors by Rohm

IGBT, 600V, 65A, 175DEG C, 148W

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1.25


Distributor Starting From Stock
Logo for Chip One Stop Chip One Stop US$1.25
30
Buy Now
Logo for Newark Electronics Newark Electronics US$3.13
-
Buy Now
Logo for Avnet America Avnet America US$2.70
-
Buy Now
Logo for element14 element14 US$3.32
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

DC Collector Current 65A
Collector Emitter Saturation Voltage Vce(on) 1.4V
Power Dissipation Pd 148W
Collector Emitter Voltage V(br)ceo 600V
Transistor Case Style TO-247N
No. of Pins 3Pins
RoHS Compliant Yes

Alternative Descriptions

Igbt, 600V, 65A, 175Deg C, 148W | Newark Electronics
Transistor I GBT N-CH 600V 65A 3-Pin TO-247N Tube | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RGCL80TS60DGC11?

Additional datasheets, footprints and schematics for RGCL80TS60DGC11 are listed on our Part Details page. You can also find images and similar parts to RGCL80TS60DGC11 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RGCL80TS60DGC11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGCL80TS60DGC11 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RGCL80TS60DGC11 fall under?

The RGCL80TS60DGC11 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.

Can I view similar or alternative parts?

You can view similar parts to RGCL80TS60DGC11 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RGCL80TS60DGC11 you can contact the distributor directly for product support, shipping queries etc.

Is the RGCL80TS60DGC11 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for RGCL80TS60DGC11 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for RGCL80TS60DGC11.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RGCL80TS60DGC11 often in real-time on the comparison pages.

What if I can't find stock of RGCL80TS60DGC11?

You can fill out our help required form which you can use to request a quote for RGCL80TS60DGC11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay