Prices starting from US$3.23
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$6.01 |
818
|
Buy Now | |
Chip One Stop | US$3.23 |
1,718
|
Buy Now | |
Newark Electronics | US$6.99 |
818
|
Buy Now | |
element14 | US$6.32 |
818
|
Buy Now | |
CoreStaff | US$3.77 |
350
|
Buy Now | |
Future Electronics | US$4.73 |
90
|
Buy Now | |
Rutronik | US$6.37 |
-
|
Buy Now | |
Avnet America | US$5.67 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Low Collector - Emitter Saturation Voltage |
High Speed Switching |
Low Switching Loss & Soft Switching |
Monolithic Body Diode with Low Forward Voltage |
Pb - free Lead Plating ; RoHS Compliant |
Series | C: Reverse Conducting |
---|---|
VCES [V] | 1800 |
IC(100°C)[A] | 40 |
VCE(sat) (Typ.) [V] | 2.2 |
tf(Typ.) [ns] | 55 |
Built-in Diode | Integrated |
BVCES (Min.)[V] | 1800 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 175 |
Package Size [mm] | 16x21 (t=5.2) |
Data Sheet |
---|
RGC80TSX8R Data Sheet |
Package Information |
---|
Package Dimensions |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the ELV directive |
Report of SVHC under REACH Regulation |
Export Information |
---|
About Export Administration Regulations (EAR) |
IGBT, 1.8KV, 80A, 175DEG C, 535W | Farnell |
Igbt, 1.8Kv, 80A, 175Deg C, 535W | Newark Electronics |
RGC80TSX8R is the reverse conducting IGBT for voltage-resonance inverter, IH app | Future Electronics |
IGBT 1800V 40A 2.2V TO-247N | Rutronik |
Transistor IGBT Chip N-CH 1800V 80A 3-Pin TO-247N Tube | Avnet America |
Where can I find additional details, specifications and documents for a RGC80TSX8RGC11?
Additional datasheets, footprints and schematics for RGC80TSX8RGC11 are listed on our Part Details page. You can also find images and similar parts to RGC80TSX8RGC11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RGC80TSX8RGC11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGC80TSX8RGC11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RGC80TSX8RGC11 fall under?
The RGC80TSX8RGC11 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to RGC80TSX8RGC11 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RGC80TSX8RGC11 you can contact the distributor directly for product support, shipping queries etc.
Is the RGC80TSX8RGC11 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RGC80TSX8RGC11 have stock available?
Authorised distributors including Chip One Stop, Farnell, Newark Electronics, element14 and CoreStaff have stock available or on a lead time for RGC80TSX8RGC11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RGC80TSX8RGC11 often in real-time on the comparison pages.
What if I can't find stock of RGC80TSX8RGC11?
You can fill out our help required form which you can use to request a quote for RGC80TSX8RGC11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.