| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Coaxial Cable Type | RG316 |
|---|---|
| Wire Gauge | - |
| Conductor Area CSA | - |
| Impedance | 50ohm |
| Reel Length (Imperial) | 328ft |
| Reel Length (Metric) | 100m |
| Jacket Colour | - |
| Jacket Material | FEP |
| Conductor Material | SPCCS (Silver Plated Copper Coated Steel) |
| No. of Max Strands x Strand Size | 7 x 0.17mm |
| External Diameter | 2.49mm |
| Product Range | - |
| SVHC | No SVHC (15-Jan-2018) |
| Attenuation @ 100MHz | 27.2dB |
| Attenuation @ 1GHz | 93.8dB |
| Attenuation @ 400MHz | 54.8dB |
| Attenuation @ 50MHz | 18.4dB |
| Attenuation @ 900MHz | 86.3dB |
| Capacitance | 95pF/m |
| Operating Temperature Max | 200°C |
| Operating Temperature Min | -55°C |
| Velocity of Propagation (%) | 69.5% |
| Voltage Rating VAC | 1200V |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
| Coaxial Cable Type | RG316 |
|---|---|
| Impedance | 50ohm |
| Reel Length (Imperial) | 328ft |
| Reel Length (Metric) | 100m |
| Jacket Material | FEP |
| Conductor Material | SPCCS (Silver |
| RoHS Compliant | Yes |
| COAXIAL CABLE, RG316, FEP, 50 OHM, 100M | Farnell |
Where can I find additional details, specifications and documents for a RG316?
Additional datasheets, footprints and schematics for RG316 are listed on our Part Details page. You can also find images and similar parts to RG316 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RG316 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RG316 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RG316 fall under?
The RG316 is listed under Cable Wire & Cable Assemblies > Coaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to RG316 when available in the Coaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RG316 you can contact the distributor directly for product support, shipping queries etc.
Is the RG316 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RG316 have stock available?
Authorised distributors including Farnell and RS Americas have stock available or on a lead time for RG316.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RG316 often in real-time on the comparison pages.
What if I can't find stock of RG316?
You can fill out our help required form which you can use to request a quote for RG316 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.