RG2012P-2491-B-T5 Susumu Parts by Susumu

RES 2K49 0.1% 0.125W 0805 THIN FILM

Status: Unknown
Series: RG Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0491

Distributor Stock
Logo for Farnell
Farnell
from US$0.11
9,245
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0491
35,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.14
9,245
in stock
Buy Now
Logo for element14
element14
from US$0.07
9,245
in stock
Buy Now

Specifications

Resistor Case Style 0805 ^2012 Metric]
Resistance 2.49kohm
Product Range RG Series
Voltage Rating 150V
Resistor Element Type Thin Film
Power Rating 125mW
Resistance Tolerance ± 0.1%

Alternative Descriptions

RG Series 0805 0.125 W 24.9 kO ▒0.1% ▒25 ppm/░C Thin Film Chip Resistor | Future Electronics
Res, 2K49, 0.1%, 0.125W, 0805, Thin Film | Newark Electronics
RES, 2K49, 0.1%, 0.125W, 0805, THIN FILM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RG2012P-2491-B-T5?

Additional datasheets, footprints and schematics for RG2012P-2491-B-T5 are listed on our Part Details page. You can also find images and similar parts to RG2012P-2491-B-T5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RG2012P-2491-B-T5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RG2012P-2491-B-T5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RG2012P-2491-B-T5 fall under?

The RG2012P-2491-B-T5 is listed under Susumu Parts.

Can I view similar or alternative parts?

You can view similar parts to RG2012P-2491-B-T5 when available in the Susumu Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RG2012P-2491-B-T5 you can contact the distributor directly for product support, shipping queries etc.

Is the RG2012P-2491-B-T5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RG2012P-2491-B-T5 have stock available?

Authorised distributors including Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for RG2012P-2491-B-T5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RG2012P-2491-B-T5 often in real-time on the comparison pages.

What if I can't find stock of RG2012P-2491-B-T5?

You can fill out our help required form which you can use to request a quote for RG2012P-2491-B-T5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay