RG2012P-162-B-T5 Resistors - Fixed Value by Susumu

RES, 1K6, 0.1%, 0.125W, 0805, THIN FILM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0364

Distributor Stock
Logo for Newark
Newark
from US$0.0490
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.0364
45,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.05
5,000
in stock
Buy Now

Specifications

Resistance 1.6kohm
Resistance Tolerance ± 0.1%
Power Rating 125mW
Resistor Case Style 0805 [2012 Metric]
Resistor Technology Thin Film
Resistor Type Sulfur Resistant
Voltage Rating 150V
RoHS Compliant Yes

Alternative Descriptions

TF0805 1,6K 0,1% 0,125W TK25 | Rutronik
RG Series 0805 1.6 kOhm 0.125 W ▒0.1% ▒25 ppm/░C Thin Film Chip Resistor | Future Electronics
Res, 1K6, 0.1%, 0.125W, 0805, Thin Film | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RG2012P-162-B-T5?

Additional datasheets, footprints and schematics for RG2012P-162-B-T5 are listed on our Part Details page. You can also find images and similar parts to RG2012P-162-B-T5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RG2012P-162-B-T5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RG2012P-162-B-T5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RG2012P-162-B-T5 fall under?

The RG2012P-162-B-T5 is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.

Can I view similar or alternative parts?

You can view similar parts to RG2012P-162-B-T5 when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RG2012P-162-B-T5 you can contact the distributor directly for product support, shipping queries etc.

Is the RG2012P-162-B-T5 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for RG2012P-162-B-T5 have stock available?

Authorised distributors including Rutronik, Future Electronics and Newark Electronics have stock available or on a lead time for RG2012P-162-B-T5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RG2012P-162-B-T5 often in real-time on the comparison pages.

What if I can't find stock of RG2012P-162-B-T5?

You can fill out our help required form which you can use to request a quote for RG2012P-162-B-T5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay