Status: | Unknown |
---|---|
Series: | RG Series |
RoHS: | Unknown |
Prices starting from US$0.0365
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
6,467
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
18,424
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
6,467
in stock
|
Buy Now | |
element14
from US$0.06
|
6,467
in stock
|
Buy Now | |
Schukat Electronic
from US$0.05
|
3,600
in stock
|
Buy Now | |
Rutronik
from US$0.0365
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now |
Resistor Case Style | 0805 ^2012 Metric] |
---|---|
Resistance | 10kohm |
Product Range | RG Series |
Voltage Rating | 150V |
Resistor Element Type | Thin Film |
Power Rating | 125mW |
Resistance Tolerance | ± 0.1% |
Res, 10K, 0.1%, 0.125W, 0805, Thin Film | Newark Electronics |
RES, 10K, 0.1%, 0.125W, 0805, THIN FILM | element14 |
SMD-Thin Film Res. 0805 0,125W 0,1% 10K | Schukat Electronic |
TF0805 10K 0,1% 0,125W TK25 | Rutronik |
RG Series 0805 0.125 W 10 kO â–’0.1% â–’25 ppm/â–‘C Thin Film Chip Resistor | Future Electronics |
Where can I find additional details, specifications and documents for a RG2012P-103-B-T5?
Additional datasheets, footprints and schematics for RG2012P-103-B-T5 are listed on our Part Details page. You can also find images and similar parts to RG2012P-103-B-T5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RG2012P-103-B-T5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RG2012P-103-B-T5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RG2012P-103-B-T5 fall under?
The RG2012P-103-B-T5 is listed under Susumu Parts.
Can I view similar or alternative parts?
You can view similar parts to RG2012P-103-B-T5 when available in the Susumu Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RG2012P-103-B-T5 you can contact the distributor directly for product support, shipping queries etc.
Is the RG2012P-103-B-T5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RG2012P-103-B-T5 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for RG2012P-103-B-T5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RG2012P-103-B-T5 often in real-time on the comparison pages.
What if I can't find stock of RG2012P-103-B-T5?
You can fill out our help required form which you can use to request a quote for RG2012P-103-B-T5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.