Status: | Unknown |
---|---|
Series: | RG Series |
RoHS: | Unknown |
No distributors results available
Product Range | RG Series |
---|---|
Resistance | 160kohm |
Power Rating | 125mW |
Resistance Tolerance | 0.1% |
Voltage Rating | 100V |
Resistor Case Style | 0805 ^2012 Metric] |
Packaging | Cut Tape |
MSL | - |
Series | RG |
Where can I find additional details, specifications and documents for a RG2012N-164-B-T1?
Additional datasheets, footprints and schematics for RG2012N-164-B-T1 are listed on our Part Details page. You can also find images and similar parts to RG2012N-164-B-T1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RG2012N-164-B-T1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RG2012N-164-B-T1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RG2012N-164-B-T1 fall under?
The RG2012N-164-B-T1 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RG2012N-164-B-T1 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RG2012N-164-B-T1 you can contact the distributor directly for product support, shipping queries etc.
Is the RG2012N-164-B-T1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RG2012N-164-B-T1 have stock available?
There is no stock from authorised distributors for RG2012N-164-B-T1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RG2012N-164-B-T1 often in real-time on the comparison pages.
What if I can't find stock of RG2012N-164-B-T1?
You can fill out our help required form which you can use to request a quote for RG2012N-164-B-T1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.