RG1608P-8661-B-T5 Resistors - Fixed Value by Susumu

RES, 8K66, 0.1%, 0.1W, 0603, THIN FILM

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0490


Distributor Starting From Stock
Logo for Future Electronics Future Electronics US$0.05
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 8.66kohm
Resistance Tolerance ± 0.1%
Power Rating 100mW
Resistor Case Style 0603 [1608 Metric]
Resistor Technology Thin Film
Resistor Type Sulfur Resistant
Voltage Rating 100V
RoHS Compliant Yes

Alternative Descriptions

Res, 8K66, 0.1%, 0.1W, 0603, Thin Film | Newark Electronics
RG Series 0603 8.66 kOhm ▒0.1 % 0.1 W ▒25 ppm/░C SMT Thin Film Chip Resistor | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RG1608P-8661-B-T5?

Additional datasheets, footprints and schematics for RG1608P-8661-B-T5 are listed on our Part Details page. You can also find images and similar parts to RG1608P-8661-B-T5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RG1608P-8661-B-T5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RG1608P-8661-B-T5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RG1608P-8661-B-T5 fall under?

The RG1608P-8661-B-T5 is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.

Can I view similar or alternative parts?

You can view similar parts to RG1608P-8661-B-T5 when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RG1608P-8661-B-T5 you can contact the distributor directly for product support, shipping queries etc.

Is the RG1608P-8661-B-T5 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for RG1608P-8661-B-T5 have stock available?

Authorised distributors including Newark Electronics and Future Electronics have stock available or on a lead time for RG1608P-8661-B-T5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RG1608P-8661-B-T5 often in real-time on the comparison pages.

What if I can't find stock of RG1608P-8661-B-T5?

You can fill out our help required form which you can use to request a quote for RG1608P-8661-B-T5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay