RG1608P-2212-B-T5 Susumu Parts by Susumu

RES 22K1 0.1% 0.1W 0603 THIN FILM

Status: Unknown
Series: RG Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0430

Distributor Stock
Logo for Farnell
Farnell
from US$0.10
4,396
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0430
4,396
in stock
Buy Now
Logo for element14
element14
from US$0.07
4,396
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.06
-
Buy Now

Specifications

Resistor Case Style 0603 ^1608 Metric]
Resistance 22.1kohm
Product Range RG Series
Voltage Rating 100V
Resistor Element Type Thin Film
Power Rating 100mW
Resistance Tolerance ± 0.1%

Alternative Descriptions

Res, 22K1, 0.1%, 0.1W, 0603, Thin Film | Newark Electronics
RES, 22K1, 0.1%, 0.1W, 0603, THIN FILM | element14
RG Series 0603 22.1 kO ▒0.1 % 0.1 W ▒ 25 ppm/░C SMT Metal Film Resistor | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RG1608P-2212-B-T5?

Additional datasheets, footprints and schematics for RG1608P-2212-B-T5 are listed on our Part Details page. You can also find images and similar parts to RG1608P-2212-B-T5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RG1608P-2212-B-T5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RG1608P-2212-B-T5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RG1608P-2212-B-T5 fall under?

The RG1608P-2212-B-T5 is listed under Susumu Parts.

Can I view similar or alternative parts?

You can view similar parts to RG1608P-2212-B-T5 when available in the Susumu Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RG1608P-2212-B-T5 you can contact the distributor directly for product support, shipping queries etc.

Is the RG1608P-2212-B-T5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RG1608P-2212-B-T5 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for RG1608P-2212-B-T5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RG1608P-2212-B-T5 often in real-time on the comparison pages.

What if I can't find stock of RG1608P-2212-B-T5?

You can fill out our help required form which you can use to request a quote for RG1608P-2212-B-T5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay