RG1005P-6981-B-T5 Resistors - Fixed Value by Susumu

RES, 6K98, 0.1%, 0.063W, 0402, THIN FILM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Newark
Newark
from US$0.07
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.08
-
Buy Now

Specifications

Resistance 6.98kohm
Resistance Tolerance ± 0.1%
Power Rating 63mW
Resistor Case Style 0402 [1005 Metric]
Resistor Technology Thin Film
Resistor Type Sulfur Resistant
Voltage Rating 75V
RoHS Compliant Yes

Alternative Descriptions

Res, 6K98, 0.1%, 0.063W, 0402, Thin Film | Newark Electronics
Thin Film Resistors - SMD 1/16W 6.98K Ohm 0.1% 0402 25ppm | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RG1005P-6981-B-T5?

Additional datasheets, footprints and schematics for RG1005P-6981-B-T5 are listed on our Part Details page. You can also find images and similar parts to RG1005P-6981-B-T5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RG1005P-6981-B-T5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RG1005P-6981-B-T5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RG1005P-6981-B-T5 fall under?

The RG1005P-6981-B-T5 is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.

Can I view similar or alternative parts?

You can view similar parts to RG1005P-6981-B-T5 when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RG1005P-6981-B-T5 you can contact the distributor directly for product support, shipping queries etc.

Is the RG1005P-6981-B-T5 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for RG1005P-6981-B-T5 have stock available?

Authorised distributors including Newark Electronics and Future Electronics have stock available or on a lead time for RG1005P-6981-B-T5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RG1005P-6981-B-T5 often in real-time on the comparison pages.

What if I can't find stock of RG1005P-6981-B-T5?

You can fill out our help required form which you can use to request a quote for RG1005P-6981-B-T5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay