Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Resistance | 150ohm |
---|---|
Resistance Tolerance | ± 0.1% |
Power Rating | 63mW |
Resistor Case Style | 0402 [1005 Metric] |
Resistor Technology | Thin Film |
Resistor Type | Sulfur Resistant |
Voltage Rating | 75V |
RoHS Compliant | Yes |
Res, 150R, 0.1%, 0.063W, 0402, Thin Film | Newark Electronics |
RG Series 0402 0.063 W 150 Ohms ▒ 0.1 % ▒ 25 ppm/░C SMT Metal Film Resistor | Future Electronics |
Where can I find additional details, specifications and documents for a RG1005P-151-B-T5?
Additional datasheets, footprints and schematics for RG1005P-151-B-T5 are listed on our Part Details page. You can also find images and similar parts to RG1005P-151-B-T5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RG1005P-151-B-T5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RG1005P-151-B-T5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RG1005P-151-B-T5 fall under?
The RG1005P-151-B-T5 is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to RG1005P-151-B-T5 when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RG1005P-151-B-T5 you can contact the distributor directly for product support, shipping queries etc.
Is the RG1005P-151-B-T5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RG1005P-151-B-T5 have stock available?
Authorised distributors including Newark Electronics and Future Electronics have stock available or on a lead time for RG1005P-151-B-T5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RG1005P-151-B-T5 often in real-time on the comparison pages.
What if I can't find stock of RG1005P-151-B-T5?
You can fill out our help required form which you can use to request a quote for RG1005P-151-B-T5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.