Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Hyper fast recovery / Hard recovery type |
Ultra low switching loss |
High current overload capacity |
Configuration | Single |
---|---|
Package Code | TO-252 (DPAK) |
Package(JEITA) | SC-63 |
Mounting Style | Surface mount |
Number of terminal | 3 |
VRM[V] | 600 |
Reverse Voltage VR[V] | 600 |
Average Rectified Forward Current IO[A] | 8 |
IFSM[A] | 100 |
Forward Voltage VF(Max.)[V] | 2.8 |
IF @ Forward Voltage [A] | 8 |
Reverse Current IR(Max.)[mA] | 0.01 |
VR @ Reverse Current [V] | 600 |
trr(Max.)[ns] | 25 |
IF @ trr [mA] | 500 |
IR @ trr [A] | 1 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 6.6x10 (t=2.3) |
Data Sheet |
---|
RFV8BM6S Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
RECTIFIER 600V 8A 2,3V TO-252 | Rutronik |
Rectifier, Single, 8A, 600V, To-252 | Newark Electronics |
RECTIFIER, SINGLE, 8A, 600V, TO-252 | element14 |
Where can I find additional details, specifications and documents for a RFV8BM6STL?
Additional datasheets, footprints and schematics for RFV8BM6STL are listed on our Part Details page. You can also find images and similar parts to RFV8BM6STL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RFV8BM6STL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RFV8BM6STL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RFV8BM6STL fall under?
The RFV8BM6STL is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RFV8BM6STL when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RFV8BM6STL you can contact the distributor directly for product support, shipping queries etc.
Is the RFV8BM6STL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RFV8BM6STL have stock available?
Authorised distributors including CoreStaff, Rutronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for RFV8BM6STL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RFV8BM6STL often in real-time on the comparison pages.
What if I can't find stock of RFV8BM6STL?
You can fill out our help required form which you can use to request a quote for RFV8BM6STL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.