Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.28
Ultra low forward voltage |
High current overload capacity |
Configuration | Single |
---|---|
Package Code | TO-252 (DPAK) |
Package(JEITA) | SC-63 |
Mounting Style | Surface mount |
Number of terminal | 3 |
VRM[V] | 600 |
Reverse Voltage VR[V] | 600 |
Average Rectified Forward Current IO[A] | 5 |
IFSM[A] | 50 |
Forward Voltage VF(Max.)[V] | 1.3 |
IF @ Forward Voltage [A] | 5 |
Reverse Current IR(Max.)[mA] | 0.01 |
VR @ Reverse Current [V] | 600 |
trr(Max.)[ns] | 60 |
IF @ trr [mA] | 500 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 6.6x10 (t=2.3) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RFNL5BM6SFH Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Super Fast Recovery Diode | Future Electronics |
Rectifier, Aec-Q101, 5A, 600V, To-252 | Newark Electronics |
RECTIFIER, AEC-Q101, 5A, 600V, TO-252 | element14 |
Where can I find additional details, specifications and documents for a RFNL5BM6SFHTL?
Additional datasheets, footprints and schematics for RFNL5BM6SFHTL are listed on our Part Details page. You can also find images and similar parts to RFNL5BM6SFHTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RFNL5BM6SFHTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RFNL5BM6SFHTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RFNL5BM6SFHTL fall under?
The RFNL5BM6SFHTL is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RFNL5BM6SFHTL when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RFNL5BM6SFHTL you can contact the distributor directly for product support, shipping queries etc.
Is the RFNL5BM6SFHTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RFNL5BM6SFHTL have stock available?
Authorised distributors including CoreStaff, Future Electronics, Newark Electronics, Avnet America and element14 have stock available or on a lead time for RFNL5BM6SFHTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RFNL5BM6SFHTL often in real-time on the comparison pages.
What if I can't find stock of RFNL5BM6SFHTL?
You can fill out our help required form which you can use to request a quote for RFNL5BM6SFHTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.