RFN1LAM7STR Diodes by Rohm

Super Fast Recovery Diode


RFN1LAM7S is Super Fast Recovery Diode for general rectification.

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Farnell
Farnell
from US$0.11
60
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.10
9,588
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.08
5,810
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.11
60
in stock
Buy Now
Logo for element14
element14
from US$0.12
60
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.16
50
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.07
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Configuration Single
Package Code SOD-128
Mounting Style Surface mount
Number of terminal 2
VRM[V] 700
Reverse Voltage VR[V] 700
Average Rectified Forward Current IO[A] 0.8
IFSM[A] 15
Forward Voltage VF(Max.)[V] 1.5
IF @ Forward Voltage [A] 0.8
Reverse Current IR(Max.)[mA] 0.001
VR @ Reverse Current [V] 700
trr(Max.)[ns] 80
IF @ trr [mA] 0
IR @ trr [A] 1
Storage Temperature (Min.)[°C] -55
Storage Temperature (Max.)[°C] 150
Package Size [mm] 2.5x4.7 (t=1.05)

Resources





Characteristics Data
ESD Data


Manufacturing Data
Reliability Test Result


Export Information
About Export Regulations

Alternative Descriptions

Small Signal Diode, 700V, 0.8A, Sod-128 Rohs Compliant: Yes |Rohm RFN1LAM7STR | Newark Electronics
SMALL SIGNAL DIODE, 700V, 0.8A, SOD-128 | element14
SI-DIODE 0,8A 700V SOD-128 | Rutronik
Super Fast Recovery Diode for general rectification | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RFN1LAM7STR?

Additional datasheets, footprints and schematics for RFN1LAM7STR are listed on our Part Details page. You can also find images and similar parts to RFN1LAM7STR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RFN1LAM7STR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RFN1LAM7STR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RFN1LAM7STR fall under?

The RFN1LAM7STR is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.

Can I view similar or alternative parts?

You can view similar parts to RFN1LAM7STR when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RFN1LAM7STR you can contact the distributor directly for product support, shipping queries etc.

Is the RFN1LAM7STR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for RFN1LAM7STR have stock available?

Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for RFN1LAM7STR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RFN1LAM7STR often in real-time on the comparison pages.

What if I can't find stock of RFN1LAM7STR?

You can fill out our help required form which you can use to request a quote for RFN1LAM7STR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay