Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RF Modulation | FSK GFSK OOK |
---|---|
Frequency | 868MHz |
Sensitivity dBm | - |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
Module Interface | - |
Supply Current | 85mA |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Modulation Type | FSK GFSK OOK |
Supply Voltage Range | 1.8V to 3.6V |
RF MOD, TX, FSK / GFSK / OOK, 868MHZ | Farnell |
Rf Module Transmitter, Fsk/Gfsk/Ook, 868Mhz, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a RFM42B-868-S1?
Additional datasheets, footprints and schematics for RFM42B-868-S1 are listed on our Part Details page. You can also find images and similar parts to RFM42B-868-S1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RFM42B-868-S1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RFM42B-868-S1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RFM42B-868-S1 fall under?
The RFM42B-868-S1 is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to RFM42B-868-S1 when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RFM42B-868-S1 you can contact the distributor directly for product support, shipping queries etc.
Is the RFM42B-868-S1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RFM42B-868-S1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Farnell and Newark Electronics have stock available or on a lead time for RFM42B-868-S1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RFM42B-868-S1 often in real-time on the comparison pages.
What if I can't find stock of RFM42B-868-S1?
You can fill out our help required form which you can use to request a quote for RFM42B-868-S1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.