Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RF Modulation | - |
---|---|
Data Rate Max | - |
Frequency Max | - |
Sensitivity dBm | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
Module Interface | - |
Supply Current | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Features | FSK Reception Available in 433 868 and 915MHz Range up to 300 Metres Data Rate up to 115.2kbps |
Kit Contents | RFM12 FSK Module and RF12 TX / RX DEMO Module |
TRANSCEIVER, RFM12B, DEMO BOARD | Farnell |
Where can I find additional details, specifications and documents for a RFM12B-DEMO?
Additional datasheets, footprints and schematics for RFM12B-DEMO are listed on our Part Details page. You can also find images and similar parts to RFM12B-DEMO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RFM12B-DEMO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RFM12B-DEMO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RFM12B-DEMO fall under?
The RFM12B-DEMO is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to RFM12B-DEMO when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RFM12B-DEMO you can contact the distributor directly for product support, shipping queries etc.
Is the RFM12B-DEMO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RFM12B-DEMO have stock available?
Authorised distributors including Transfer Multisort Elektronik and Farnell have stock available or on a lead time for RFM12B-DEMO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RFM12B-DEMO often in real-time on the comparison pages.
What if I can't find stock of RFM12B-DEMO?
You can fill out our help required form which you can use to request a quote for RFM12B-DEMO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.