RF Modulation | FSK |
---|---|
Data Rate Max | 256Kbps |
Frequency Max | 868MHz |
Sensitivity dBm | -105dBm |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 3.8V |
Transmit Power | - |
Module Interface | - |
Supply Current | 23mA |
RF Transceiver Applications | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Modulation Type | FSK |
Sensitivity | -105dBm |
Supply Voltage Range | 2.2V to 3.8V |
RF MODULE, TRANSCEIVER, FSK, 868MHZ | Farnell |
Where can I find additional details, specifications and documents for a RFM12B-868-D?
Additional datasheets, footprints and schematics for RFM12B-868-D are listed on our Part Details page. You can also find images and similar parts to RFM12B-868-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RFM12B-868-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RFM12B-868-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RFM12B-868-D fall under?
The RFM12B-868-D is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to RFM12B-868-D when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RFM12B-868-D you can contact the distributor directly for product support, shipping queries etc.
Is the RFM12B-868-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RFM12B-868-D have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RFM12B-868-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RFM12B-868-D often in real-time on the comparison pages.
What if I can't find stock of RFM12B-868-D?
You can fill out our help required form which you can use to request a quote for RFM12B-868-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.