Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$103.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$103.89
|
No stock
|
Buy Now |
RF Modulation | - |
---|---|
Frequency | - |
Sensitivity dBm | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
Module Interface | - |
Supply Current | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Features | FSK Reception Available in 433 868 and 915MHz Range up to 300 Metres Data Rate up to 115.2kbps |
Kit Contents | RFM02 Module RF02 TX DEMO Module and RF01 RX DEMO Module |
TRANSMITTER, RFM02, DEMO BOARD | Farnell |
Where can I find additional details, specifications and documents for a RFM02-DEMO?
Additional datasheets, footprints and schematics for RFM02-DEMO are listed on our Part Details page. You can also find images and similar parts to RFM02-DEMO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RFM02-DEMO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RFM02-DEMO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RFM02-DEMO fall under?
The RFM02-DEMO is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to RFM02-DEMO when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RFM02-DEMO you can contact the distributor directly for product support, shipping queries etc.
Is the RFM02-DEMO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RFM02-DEMO have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RFM02-DEMO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RFM02-DEMO often in real-time on the comparison pages.
What if I can't find stock of RFM02-DEMO?
You can fill out our help required form which you can use to request a quote for RFM02-DEMO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.