Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.11
|
No stock
|
Buy Now |
Tag Type | RFID |
---|---|
Frequency | 125kHz |
Memory Size | 64bit |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Sticker Tag |
Development Tool Type | Hardware / Software - RFID |
Kit Features | EM4102 64-bit Read Only Tag Operate at 125kHz Suitable for MOD-RFID125 MOD-RFID-125-BOX |
Type | RFID Tag |
Where can I find additional details, specifications and documents for a RFID125-STI?
Additional datasheets, footprints and schematics for RFID125-STI are listed on our Part Details page. You can also find images and similar parts to RFID125-STI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RFID125-STI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RFID125-STI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RFID125-STI fall under?
The RFID125-STI is listed under Electrical & Lighting > Wireless Systems & Modules > RFID Modules.
Can I view similar or alternative parts?
You can view similar parts to RFID125-STI when available in the RFID Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RFID125-STI you can contact the distributor directly for product support, shipping queries etc.
Is the RFID125-STI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RFID125-STI have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RFID125-STI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RFID125-STI often in real-time on the comparison pages.
What if I can't find stock of RFID125-STI?
You can fill out our help required form which you can use to request a quote for RFID125-STI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.