RFC02MM2STFTR Diodes by Rohm

Super Fast Recovery Diode


RFC02MM2STF is the high reliability automotive fast recovery diode, suitable for General rectification.

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.80
No stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.08
3,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.11
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.77
-
Buy Now
Logo for element14
element14
from US$0.82
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Features

Low forward voltage
Low capacitance
High speed switching

Specifications

Configuration Single
Package Code SOD-123FL
Package(JEITA) SC-109B
Mounting Style Surface mount
Number of terminal 2
VRM[V] 200
Reverse Voltage VR[V] 200
Average Rectified Forward Current IO[A] 0.5
IFSM[A] 10
Forward Voltage VF(Max.)[V] 0.95
IF @ Forward Voltage [A] 0.5
Reverse Current IR(Max.)[mA] 0.001
VR @ Reverse Current [V] 200
trr(Max.)[ns] 35
IF @ trr [mA] 0
IR @ trr [A] 0.2
Storage Temperature (Min.)[°C] -55
Storage Temperature (Max.)[°C] 150
Package Size [mm] 1.6x3.5 (t=0.9)
Common Standard AEC-Q101 (Automotive Grade)

Resources






Characteristics Data
ESD Data


Manufacturing Data
Reliability Test Result


Export Information
About Export Regulations

Alternative Descriptions

Rectifier, Aec-Q101, 0.5A, 200V, Sod123Fl | Newark Electronics
Super Fast Recovery Diode 200V 500mA 2-Pin SOD-123L T/R | Avnet America
RECTIFIER, AUTO, 0.5A, 200V, SOD123FL | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RFC02MM2STFTR?

Additional datasheets, footprints and schematics for RFC02MM2STFTR are listed on our Part Details page. You can also find images and similar parts to RFC02MM2STFTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RFC02MM2STFTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RFC02MM2STFTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RFC02MM2STFTR fall under?

The RFC02MM2STFTR is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to RFC02MM2STFTR when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RFC02MM2STFTR you can contact the distributor directly for product support, shipping queries etc.

Is the RFC02MM2STFTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for RFC02MM2STFTR have stock available?

Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for RFC02MM2STFTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RFC02MM2STFTR often in real-time on the comparison pages.

What if I can't find stock of RFC02MM2STFTR?

You can fill out our help required form which you can use to request a quote for RFC02MM2STFTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay