Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.07
|
3,575
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
4,550
in stock
|
Buy Now | |
CoreStaff
from US$0.32
|
3,140
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
1,693
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
1,407
in stock
|
Buy Now | |
element14
from US$0.52
|
1,406
in stock
|
Buy Now | |
Farnell
from US$0.50
|
1,406
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now |
Cathode common dual type |
Low switching loss |
Low forward voltage |
Configuration | C-Common |
---|---|
Package Code | TO-252 (DPAK) |
Package(JEITA) | SC-63 |
Mounting Style | Surface mount |
Number of terminal | 3 |
VRM[V] | 200 |
Reverse Voltage VR[V] | 200 |
Average Rectified Forward Current IO[A] | 6 |
IFSM[A] | 60 |
Forward Voltage VF(Max.)[V] | 0.93 |
IF @ Forward Voltage [A] | 3 |
Reverse Current IR(Max.)[mA] | 0.01 |
VR @ Reverse Current [V] | 200 |
trr(Max.)[ns] | 25 |
IF @ trr [mA] | 500 |
IR @ trr [A] | 1 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 6.6x10 (t=2.3) |
Data Sheet |
---|
RF601BM2D Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Super Fast Diode 6A 200V DPAK SC-63 | RS |
Diode: rectifying | Transfer Multisort Elektronik |
Rectifier, 200V, 6A, To-252 | Newark Electronics |
RECTIFIER, DUAL, 6A, 200V, TO-252 | element14 |
RF601BM2 Series, 200V Vrm 6A Io Std Fast Rec Diode, TO-252-3 | Future Electronics |
Where can I find additional details, specifications and documents for a RF601BM2DTL?
Additional datasheets, footprints and schematics for RF601BM2DTL are listed on our Part Details page. You can also find images and similar parts to RF601BM2DTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RF601BM2DTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RF601BM2DTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RF601BM2DTL fall under?
The RF601BM2DTL is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RF601BM2DTL when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RF601BM2DTL you can contact the distributor directly for product support, shipping queries etc.
Is the RF601BM2DTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RF601BM2DTL have stock available?
Authorised distributors including Chip One Stop, RS, CoreStaff, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for RF601BM2DTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RF601BM2DTL often in real-time on the comparison pages.
What if I can't find stock of RF601BM2DTL?
You can fill out our help required form which you can use to request a quote for RF601BM2DTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.