Low on - resistance. |
High Power Small Mold Package (HUML2020L8). |
Pb-free lead plating ; RoHS compliant |
Halogen Free |
Package Code | DFN2020-8S |
---|---|
Applications | Switching |
Number of terminal | 8 |
Polarity | Pch |
Drain-Source Voltage VDSS[V] | -30 |
Drain Current ID[A] | -7.5 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.0244 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.0167 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.0244 |
Total gate charge Qg[nC] | 11 |
Power Dissipation (PD)[W] | 2 |
Drive Voltage[V] | -4.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2 (t=0.65) |
Data Sheet |
---|
RF4E075AT Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
P-CH 30V 7,5A 21,7mOhm HUML2020L8 | Rutronik |
MOSFET, P-CH, -30V, -7.5A, HUML2020 | Farnell |
P-Channel 30 V 7.5A (Ta) 2W (Ta) Surface Mount HUML2020L8 | Future Electronics |
Transistor MOSFET P-CH 30V ±7.5A 8-Pin DFN Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a RF4E075ATTCR?
Additional datasheets, footprints and schematics for RF4E075ATTCR are listed on our Part Details page. You can also find images and similar parts to RF4E075ATTCR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RF4E075ATTCR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RF4E075ATTCR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RF4E075ATTCR you can contact the distributor directly for product support, shipping queries etc.
Is the RF4E075ATTCR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RF4E075ATTCR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Rutronik, Farnell and Future Electronics have stock available or on a lead time for RF4E075ATTCR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RF4E075ATTCR often in real-time on the comparison pages.
What if I can't find stock of RF4E075ATTCR?
You can fill out our help required form which you can use to request a quote for RF4E075ATTCR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.