Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | RF430FRL152H |
Kit Application Type | RF / IF |
Application Sub Type | NFC Controllers |
Kit Contents | Eval Board RF430FRL152H USB Cable Quick Start Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | MSP430 CPU NFC/RFID RF Field/USB/1.5V Batt Pwr On-board Antenna/Thermistor/Light Sensor I2C/SPI |
NFC ISO 15693 Sensor Transponder Evaluation Module | Texas Instruments |
NFC/RFID Sensor DevKit,RF430FRL152HEVM | RS |
Evaluation Board, Nfc Transponder | Newark Electronics |
Where can I find additional details, specifications and documents for a RF430FRL152HEVM?
Additional datasheets, footprints and schematics for RF430FRL152HEVM are listed on our Part Details page. You can also find images and similar parts to RF430FRL152HEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RF430FRL152HEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RF430FRL152HEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RF430FRL152HEVM fall under?
The RF430FRL152HEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to RF430FRL152HEVM when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RF430FRL152HEVM you can contact the distributor directly for product support, shipping queries etc.
Is the RF430FRL152HEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RF430FRL152HEVM have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for RF430FRL152HEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RF430FRL152HEVM often in real-time on the comparison pages.
What if I can't find stock of RF430FRL152HEVM?
You can fill out our help required form which you can use to request a quote for RF430FRL152HEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.