Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 930mV |
Reverse Recovery Time trr Max | 25ns |
Forward Surge Current Ifsm Max | 40A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-252 |
No. of Pins | 3 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
RECTIFIER, SINGLE, 3A, 200V, TO-252 | Farnell |
Rectifier, Single, 3A, 200V, To-252 | Newark Electronics |
Where can I find additional details, specifications and documents for a RF301BM2STL?
Additional datasheets, footprints and schematics for RF301BM2STL are listed on our Part Details page. You can also find images and similar parts to RF301BM2STL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RF301BM2STL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RF301BM2STL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RF301BM2STL fall under?
The RF301BM2STL is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to RF301BM2STL when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RF301BM2STL you can contact the distributor directly for product support, shipping queries etc.
Is the RF301BM2STL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RF301BM2STL have stock available?
Authorised distributors including CoreStaff, Farnell, Newark Electronics and element14 have stock available or on a lead time for RF301BM2STL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RF301BM2STL often in real-time on the comparison pages.
What if I can't find stock of RF301BM2STL?
You can fill out our help required form which you can use to request a quote for RF301BM2STL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.