Status: | Unknown |
---|---|
Series: | RF300 Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 5VDC |
Contact Current | 1A |
Product Range | RF300 Series |
Relay Mounting | Through Hole |
Coil Type | DC |
Contact Voltage VAC | - |
Relay Terminals | Solder |
Contact Voltage VDC | 28VDC |
Contact Material | - |
Coil Resistance | 50ohm |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Coil Voltage VDC Nom | 5V |
Contact Current DC Max | 1A |
Contact Current Max | 1A |
Contact Resistance | 150mohm |
Contact Voltage DC Max | 28V |
Contact Voltage DC Nom | 28V |
Contact to Contact Capacitance | 0.4pF |
DC Coil Power | 450mW |
Dielectric Voltage Coil to Contact | 350VAC |
External Height | 6.99mm |
External Length / Height | 6.99mm |
External Width | 9.4mm |
Insulation Resistance | 1000Mohm |
Lead Spacing | 2.54mm |
Mechanical Life | 10 000 000 cycles |
No. of Pins | 8Pins |
Nom Operating Power | 450mW |
Operating Temperature Max | 85°C |
Operating Temperature Min | -55°C |
Operating Time | 4ms |
Relay Type | High Frequency |
Release Time | 3ms |
Row Pitch | 2.54mm |
Weight | 2.55g |
DPDT RF 300series relay,5Vdc 50ohm | RS |
Relay, Repeatable RF, 0.15 Ohms (Max.), 0.4 pF (Typ.), 5 VDC (Nom.), PC Board | Teledyne Relays RF300-5 | RS Americas |
Relay, 5V High Frequency | element14 |
RF RELAY DPDT 1A 28VDC | TTI Europe |
RF RELAY | Richardson RFPD |
RELAY, DPDT, 28VDC, 1A | Farnell |
Where can I find additional details, specifications and documents for a RF300-5?
Additional datasheets, footprints and schematics for RF300-5 are listed on our Part Details page. You can also find images and similar parts to RF300-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RF300-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RF300-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RF300-5 fall under?
The RF300-5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RF300-5 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RF300-5 you can contact the distributor directly for product support, shipping queries etc.
Is the RF300-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RF300-5 have stock available?
Authorised distributors including RS, RS Americas, element14, TTI Europe and Richardson RFPD have stock available or on a lead time for RF300-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RF300-5 often in real-time on the comparison pages.
What if I can't find stock of RF300-5?
You can fill out our help required form which you can use to request a quote for RF300-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.