Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.17
Low forward voltage |
Low switching loss |
High current overload capacity |
Configuration | Single |
---|---|
Package Code | SOD-128 |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 200 |
Reverse Voltage VR[V] | 200 |
Average Rectified Forward Current IO[A] | 2 |
IFSM[A] | 20 |
Forward Voltage VF(Max.)[V] | 0.87 |
IF @ Forward Voltage [A] | 2 |
Reverse Current IR(Max.)[mA] | 0.01 |
VR @ Reverse Current [V] | 200 |
trr(Max.)[ns] | 25 |
IF @ trr [mA] | 0 |
IR @ trr [A] | 1 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.5x4.7 (t=1.05) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RF201LAM2STF Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Rectifier, Single, 20A, 0.87V, Sod-128 | Newark Electronics |
RECTIFIER, SINGLE, 20A, 0.87V, SOD-128 | element14 |
Diode Superfast Recovery Diode 200V 2A 2-Pin T/R | Avnet America |
Where can I find additional details, specifications and documents for a RF201LAM2STFTR?
Additional datasheets, footprints and schematics for RF201LAM2STFTR are listed on our Part Details page. You can also find images and similar parts to RF201LAM2STFTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RF201LAM2STFTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RF201LAM2STFTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RF201LAM2STFTR fall under?
The RF201LAM2STFTR is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RF201LAM2STFTR when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RF201LAM2STFTR you can contact the distributor directly for product support, shipping queries etc.
Is the RF201LAM2STFTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RF201LAM2STFTR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for RF201LAM2STFTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RF201LAM2STFTR often in real-time on the comparison pages.
What if I can't find stock of RF201LAM2STFTR?
You can fill out our help required form which you can use to request a quote for RF201LAM2STFTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.