Status: | Unknown |
---|---|
Series: | RF201 Series |
RoHS: | Unknown |
Prices starting from US$0.13
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 870mV |
Reverse Recovery Time trr Max | 25ns |
Forward Surge Current Ifsm Max | 20A |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-106 |
No. of Pins | 2 Pin, 2Pins |
Product Range | RF201 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Fast Recovery |
Junction Temperature Tj Max | 150°C |
RF201L2S Series 200 V 2 A Surface Mount Fast Recovery Diode - PMDS | Future Electronics |
Diode Switching 200V 2A 2-Pin PMDS T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a RF201L2STE25?
Additional datasheets, footprints and schematics for RF201L2STE25 are listed on our Part Details page. You can also find images and similar parts to RF201L2STE25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RF201L2STE25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RF201L2STE25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RF201L2STE25 fall under?
The RF201L2STE25 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RF201L2STE25 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RF201L2STE25 you can contact the distributor directly for product support, shipping queries etc.
Is the RF201L2STE25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RF201L2STE25 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Future Electronics, element14 and Farnell have stock available or on a lead time for RF201L2STE25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RF201L2STE25 often in real-time on the comparison pages.
What if I can't find stock of RF201L2STE25?
You can fill out our help required form which you can use to request a quote for RF201L2STE25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.