Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.66
Cathode common dual type |
Low switching loss |
Low VF |
Configuration | C-Common |
---|---|
Package Code | TO-263S (D2PAK) |
Package(JEITA) | SC-83 |
Mounting Style | Surface mount |
Number of terminal | 3 |
VRM[V] | 200 |
Reverse Voltage VR[V] | 200 |
Average Rectified Forward Current IO[A] | 20 |
IFSM[A] | 100 |
Forward Voltage VF(Max.)[V] | 0.93 |
IF @ Forward Voltage [A] | 10 |
Reverse Current IR(Max.)[mA] | 0.01 |
VR @ Reverse Current [V] | 200 |
trr(Max.)[ns] | 30 |
IF @ trr [mA] | 500 |
IR @ trr [A] | 1 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 10.1x9 (t=4.7) |
Data Sheet |
---|
RF2001NS2D Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Rectifier, Single, 20A, 200V, To-263S | Newark Electronics |
RECTIFIER, SINGLE, 20A, 200V, TO-263S | element14 |
Standard Fast Recovery Diodes | RS |
Super-Fast Recovery Rectifier 20A 3-Pin SC-83 T/R | Avnet America |
Where can I find additional details, specifications and documents for a RF2001NS2DTL?
Additional datasheets, footprints and schematics for RF2001NS2DTL are listed on our Part Details page. You can also find images and similar parts to RF2001NS2DTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RF2001NS2DTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RF2001NS2DTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RF2001NS2DTL fall under?
The RF2001NS2DTL is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RF2001NS2DTL when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RF2001NS2DTL you can contact the distributor directly for product support, shipping queries etc.
Is the RF2001NS2DTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RF2001NS2DTL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and RS have stock available or on a lead time for RF2001NS2DTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RF2001NS2DTL often in real-time on the comparison pages.
What if I can't find stock of RF2001NS2DTL?
You can fill out our help required form which you can use to request a quote for RF2001NS2DTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.