RF179-72SP1-74SP3-1000 Part Information

Details for RF179-72SP1-74SP3-1000 by Samtec

Cable Leads & Connectors>Leads>TV RF & IF Leads

Part Downloads

Part Specifications

Connector Type A MCX Plug
Connector Type B BNC Straight Plug
Coaxial Cable Type RG179
Impedance 75ohm
Cable Length - Imperial 3.28ft
Cable Length - Metric 1m
Jacket Colour Amber
Product Range -
SVHC No SVHC (15-Jan-2018)
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a RF179-72SP1-74SP3-1000?

Additional datasheets, footprints and schematics for RF179-72SP1-74SP3-1000 are listed in our Part Details tab. You can also find the RF179-72SP1-74SP3-1000 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RF179-72SP1-74SP3-1000 in the Pricing & Inventory tab next to part details. You can view RF179-72SP1-74SP3-1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RF179-72SP1-74SP3-1000 fall under?

The RF179-72SP1-74SP3-1000 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.

Can I view similar or alternative parts?

You can view similar parts to RF179-72SP1-74SP3-1000 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RF179-72SP1-74SP3-1000 you can contact the distributor directly for product support, shipping queries etc.

Is the RF179-72SP1-74SP3-1000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for RF179-72SP1-74SP3-1000 have stock available?

There is no stock from authorised distributors for RF179-72SP1-74SP3-1000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RF179-72SP1-74SP3-1000 often in real-time on the comparison pages.

What if I can't find stock of RF179-72SP1-74SP3-1000?

You can fill out our help required form which you can use to request a quote for RF179-72SP1-74SP3-1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for RF179-72SP1-74SP3-1000

Loading...
Loading Results for RF179-72SP1-74SP3-1000
We use cookies to improve your experience. See our privacy policy.
Okay