Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Low forward voltage |
Low switching loss |
High current overload capacity |
Configuration | Single |
---|---|
Package Code | SOD-128 |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 400 |
Reverse Voltage VR[V] | 400 |
Average Rectified Forward Current IO[A] | 1 |
IFSM[A] | 25 |
Forward Voltage VF(Max.)[V] | 1.25 |
IF @ Forward Voltage [A] | 1 |
Reverse Current IR(Max.)[mA] | 0.01 |
VR @ Reverse Current [V] | 400 |
trr(Max.)[ns] | 25 |
IF @ trr [mA] | 500 |
IR @ trr [A] | 1 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.5x4.7 (t=1.05) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RF101LAM4STF Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
RF101LAM4STF ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Rectifier, Single, 25A, 1.25V, Sod-128 | Newark Electronics |
RECTIFIER, SINGLE, 25A, 1.25V, SOD-128 | element14 |
Super Fast Recovery Diode 1A 400V 2-Pin SOD-128 T/R | Avnet America |
Where can I find additional details, specifications and documents for a RF101LAM4STFTR?
Additional datasheets, footprints and schematics for RF101LAM4STFTR are listed on our Part Details page. You can also find images and similar parts to RF101LAM4STFTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RF101LAM4STFTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RF101LAM4STFTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RF101LAM4STFTR fall under?
The RF101LAM4STFTR is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RF101LAM4STFTR when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RF101LAM4STFTR you can contact the distributor directly for product support, shipping queries etc.
Is the RF101LAM4STFTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RF101LAM4STFTR have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for RF101LAM4STFTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RF101LAM4STFTR often in real-time on the comparison pages.
What if I can't find stock of RF101LAM4STFTR?
You can fill out our help required form which you can use to request a quote for RF101LAM4STFTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.