Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
11,350
in stock
|
Buy Now | |
element14
from US$0.15
|
11,345
in stock
|
Buy Now | |
Farnell
from US$0.15
|
11,345
in stock
|
Buy Now | |
CoreStaff
from US$0.17
|
5,530
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
1,595
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now |
Low forward voltage |
Low switching loss |
High current overload capacity |
Configuration | Single |
---|---|
Package Code | SOD-128 |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 200 |
Reverse Voltage VR[V] | 200 |
Average Rectified Forward Current IO[A] | 1 |
IFSM[A] | 20 |
Forward Voltage VF(Max.)[V] | 0.87 |
IF @ Forward Voltage [A] | 1 |
Reverse Current IR(Max.)[mA] | 0.01 |
VR @ Reverse Current [V] | 200 |
trr(Max.)[ns] | 25 |
IF @ trr [mA] | 500 |
IR @ trr [A] | 1 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.5x4.7 (t=1.05) |
Data Sheet |
---|
RF101LAM2S Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Rectifier, 200V, 1A, Sod-128 | Newark Electronics |
RECTIFIER, SINGLE, 1A, 200V, SOD-128 | element14 |
Fast Recovery Diode 200V 1A SOD-128 | RS |
Rectifiers 200V Vr 2A Io Fast Recovery Diode | Future Electronics |
is low VF and low switching loss Fast Recovery Diode which is suitable for general re | Avnet America |
Where can I find additional details, specifications and documents for a RF101LAM2STR?
Additional datasheets, footprints and schematics for RF101LAM2STR are listed on our Part Details page. You can also find images and similar parts to RF101LAM2STR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RF101LAM2STR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RF101LAM2STR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RF101LAM2STR fall under?
The RF101LAM2STR is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RF101LAM2STR when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RF101LAM2STR you can contact the distributor directly for product support, shipping queries etc.
Is the RF101LAM2STR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RF101LAM2STR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Chip One Stop have stock available or on a lead time for RF101LAM2STR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RF101LAM2STR often in real-time on the comparison pages.
What if I can't find stock of RF101LAM2STR?
You can fill out our help required form which you can use to request a quote for RF101LAM2STR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.