Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
212,023
in stock
|
Buy Now | |
CoreStaff
from US$0.11
|
96,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
51,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
8,349
in stock
|
Buy Now | |
element14
from US$0.11
|
8,349
in stock
|
Buy Now | |
Farnell
from US$0.09
|
8,349
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
2,625
in stock
|
Buy Now | |
Avnet America
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low forward voltage |
Low switching loss |
Configuration | Single |
---|---|
Package Code | SOD-123FL |
Package(JEITA) | SC-109B |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 200 |
Reverse Voltage VR[V] | 200 |
Average Rectified Forward Current IO[A] | 0.8 |
IFSM[A] | 20 |
Forward Voltage VF(Max.)[V] | 0.95 |
IF @ Forward Voltage [A] | 0.8 |
Reverse Current IR(Max.)[mA] | 0.01 |
VR @ Reverse Current [V] | 200 |
trr(Max.)[ns] | 25 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x3.5 (t=0.9) |
Data Sheet |
---|
RF081MM2S Data Sheet |
Application Note |
---|
Advantages of PMDE Compact Package with High Heat Dissipation for Automotive Schottky Barrier Diodes |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
RF081 Series 200 V 0.8 A Surface Mount Ultrafast Recovery Diode - SOD-123 | Future Electronics |
Rectifier, Single, 1A, 200V, Sod-123 | Newark Electronics |
RECTIFIER, SINGLE, 1A, 200V, SOD-123 | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
Fast Recovery Diode 200V 800mA SOD-123FL | RS |
Diode Fast Recovery Rectifier 200V 0.8A 2-Pin SOD-123 T/R | Avnet America |
SI-DIODE 0,8A 200V PMDU SOD123 | Rutronik |
Where can I find additional details, specifications and documents for a RF081MM2STR?
Additional datasheets, footprints and schematics for RF081MM2STR are listed on our Part Details page. You can also find images and similar parts to RF081MM2STR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RF081MM2STR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RF081MM2STR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RF081MM2STR fall under?
The RF081MM2STR is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RF081MM2STR when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RF081MM2STR you can contact the distributor directly for product support, shipping queries etc.
Is the RF081MM2STR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RF081MM2STR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for RF081MM2STR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RF081MM2STR often in real-time on the comparison pages.
What if I can't find stock of RF081MM2STR?
You can fill out our help required form which you can use to request a quote for RF081MM2STR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.