Configuration | Single |
---|---|
Package Code | SOD-128 |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 200 |
Reverse Voltage VR[V] | 200 |
Average Rectified Forward Current IO[A] | 1.1 |
IFSM[A] | 25 |
Forward Voltage VF(Max.)[V] | 0.98 |
IF @ Forward Voltage [A] | 1 |
Reverse Current IR(Max.)[mA] | 0.01 |
VR @ Reverse Current [V] | 200 |
trr(Max.)[ns] | 25 |
IF @ trr [mA] | 0 |
IR @ trr [A] | 1 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.5x4.7 (t=1.05) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RF081LAM2STF Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
high reliability Automotive Fast Recovery Diode, suitable for general use | Future Electronics |
Rectifier, Single, 25A, 0.98V, Sod-128 | Newark Electronics |
RECTIFIER, SINGLE, 25A, 0.98V, SOD-128 | element14 |
Super-Fast Recovery Rectifier 1.1A 3-Pin SOD-128 T/R | Avnet America |
Where can I find additional details, specifications and documents for a RF081LAM2STFTR?
Additional datasheets, footprints and schematics for RF081LAM2STFTR are listed on our Part Details page. You can also find images and similar parts to RF081LAM2STFTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RF081LAM2STFTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RF081LAM2STFTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RF081LAM2STFTR fall under?
The RF081LAM2STFTR is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RF081LAM2STFTR when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RF081LAM2STFTR you can contact the distributor directly for product support, shipping queries etc.
Is the RF081LAM2STFTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RF081LAM2STFTR have stock available?
Authorised distributors including CoreStaff, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for RF081LAM2STFTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RF081LAM2STFTR often in real-time on the comparison pages.
What if I can't find stock of RF081LAM2STFTR?
You can fill out our help required form which you can use to request a quote for RF081LAM2STFTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.