Status: | Unknown |
---|---|
Series: | RF071 Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
11,115
in stock
|
Buy Now | |
element14
from US$0.21
|
60,700
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
40,629
in stock
|
Buy Now | |
CoreStaff
from US$0.11
|
32,649
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
11,115
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 700mA |
Diode Configuration | Single |
Forward Voltage VF Max | 850mV |
Reverse Recovery Time trr Max | 25ns |
Forward Surge Current Ifsm Max | 15A |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-123 |
No. of Pins | 2 Pin, 2Pins |
Product Range | RF071 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 15A |
Diode Type | Fast Recovery |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Recovery Time trr Typ | 12ns |
Termination Type | Surface Mount Device |
DIODE, RECT, 200V, 0.7A, SOD123 | element14 |
Diode, Rectifier, 200V, 0.7A, Sod123 | Newark Electronics |
RF Series 0.7 A 200 V 25 ns Surface Mount Fast Recovery Diode - SOD-123 | Future Electronics |
Diode Switching 200V 0.7A 2-Pin PMDU T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a RF071M2STR?
Additional datasheets, footprints and schematics for RF071M2STR are listed on our Part Details page. You can also find images and similar parts to RF071M2STR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RF071M2STR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RF071M2STR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RF071M2STR fall under?
The RF071M2STR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RF071M2STR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RF071M2STR you can contact the distributor directly for product support, shipping queries etc.
Is the RF071M2STR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RF071M2STR have stock available?
Authorised distributors including element14, Chip One Stop, CoreStaff, Newark Electronics and Farnell have stock available or on a lead time for RF071M2STR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RF071M2STR often in real-time on the comparison pages.
What if I can't find stock of RF071M2STR?
You can fill out our help required form which you can use to request a quote for RF071M2STR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.