Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0410
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0498
|
2,800
in stock
|
Buy Now | |
CoreStaff
from US$0.07
|
588,249
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
8,500
in stock
|
Buy Now | |
element14
from US$0.06
|
8,500
in stock
|
Buy Now | |
Farnell
from US$0.06
|
8,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.0410
|
7,606
in stock
|
Buy Now | |
Future Electronics
from US$0.0440
|
-
|
Buy Now | |
Avnet America
from US$0.0448
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Small mold type (TUMD2M) |
High speed switching |
Low forward voltage |
Configuration | Single |
---|---|
Package Code | SOD-323HE |
Package(JEITA) | SC-108B |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 100 |
Reverse Voltage VR[V] | 100 |
Average Rectified Forward Current IO[A] | 0.5 |
IFSM[A] | 6 |
Forward Voltage VF(Max.)[V] | 0.98 |
IF @ Forward Voltage [A] | 0.5 |
Reverse Current IR(Max.)[mA] | 0.01 |
VR @ Reverse Current [V] | 100 |
trr(Max.)[ns] | 25 |
IF @ trr [mA] | 500 |
IR @ trr [A] | 1 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.4x2.5 (t=0.8) |
Data Sheet |
---|
RF05VAM1S Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Rectifier, Single, 0.5A, 100V, Sod-323He | Newark Electronics |
RECTIFIER, SINGLE, 0.5A, 100V, SOD-323HE | element14 |
Fast recovery diode,100V,0.5A,TUMD2M | RS |
Rectifiers 100V Vrm 0.5A Io Recovery Diode | Future Electronics |
Diode Fast Recovery Diode 100V 0.5A 2-Pin TUMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a RF05VAM1STR?
Additional datasheets, footprints and schematics for RF05VAM1STR are listed on our Part Details page. You can also find images and similar parts to RF05VAM1STR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RF05VAM1STR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RF05VAM1STR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RF05VAM1STR fall under?
The RF05VAM1STR is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RF05VAM1STR when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RF05VAM1STR you can contact the distributor directly for product support, shipping queries etc.
Is the RF05VAM1STR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RF05VAM1STR have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for RF05VAM1STR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RF05VAM1STR often in real-time on the comparison pages.
What if I can't find stock of RF05VAM1STR?
You can fill out our help required form which you can use to request a quote for RF05VAM1STR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.