Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0427
Product Range | - |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 24V |
Clamping Voltage Vc Max | 44V |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Breakdown Voltage Min | 26.2V |
Breakdown Voltage Max | 32V |
Peak Pulse Power Dissipation | 350W |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Diode TVS Dual Bi-Dir 24V 350W 3-Pin SOT-23 Emboss T/R | Avnet Asia |
Esd Protection Dev, Aec-Q101, 24V, Sot-23 | Newark Electronics |
ESD PROTECTION DEV, AECQ101, 24V, SOT-23 | element14 |
ESD CAN | Future Electronics |
Where can I find additional details, specifications and documents for a RESD1CANFHT116?
Additional datasheets, footprints and schematics for RESD1CANFHT116 are listed on our Part Details page. You can also find images and similar parts to RESD1CANFHT116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RESD1CANFHT116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RESD1CANFHT116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RESD1CANFHT116 fall under?
The RESD1CANFHT116 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to RESD1CANFHT116 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RESD1CANFHT116 you can contact the distributor directly for product support, shipping queries etc.
Is the RESD1CANFHT116 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RESD1CANFHT116 have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for RESD1CANFHT116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RESD1CANFHT116 often in real-time on the comparison pages.
What if I can't find stock of RESD1CANFHT116?
You can fill out our help required form which you can use to request a quote for RESD1CANFHT116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.