Status: | Unknown |
---|---|
Series: | RES90 Series |
RoHS: | Unknown |
Current Rating | 20A |
---|---|
Voltage Rating | 250VAC |
Filter Type | General Purpose |
Filter Terminals | Quick Connect |
Inductance Min | 5.4mH |
Capacitance | 3µF |
Leakage Current Max | 1.02mA |
Product Range | RES90 Series |
SVHC | No SVHC (15-Jan-2018) |
RFI FILTER 16A 250VAC HIGH PERFORMANCE | RS |
Where can I find additional details, specifications and documents for a RES90F20?
Additional datasheets, footprints and schematics for RES90F20 are listed on our Part Details page. You can also find images and similar parts to RES90F20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RES90F20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RES90F20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RES90F20 fall under?
The RES90F20 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to RES90F20 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RES90F20 you can contact the distributor directly for product support, shipping queries etc.
Is the RES90F20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RES90F20 have stock available?
Authorised distributors including RS and Newark Electronics have stock available or on a lead time for RES90F20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RES90F20 often in real-time on the comparison pages.
What if I can't find stock of RES90F20?
You can fill out our help required form which you can use to request a quote for RES90F20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.