RES70F03 EMC / RFI Suppression by Roxburgh EMC

FILTER POWER LINE EMC 3A 730UA

Status: Unknown
Series: RES70 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$22.80

Distributor Stock
Logo for Farnell
Farnell
from US$26.52
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$28.22
-
Buy Now
Logo for element14
element14
from US$22.80
-
Buy Now

Specifications

Current Rating 3A
Voltage Rating 250VAC
Filter Type General Purpose
Filter Terminals Quick Connect
Inductance Min 19.6mH
Capacitance 0.94µF
Leakage Current Max 730µA
Product Range RES70 Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

FILTER, POWER LINE, EMC, 3A, 730UA | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RES70F03?

Additional datasheets, footprints and schematics for RES70F03 are listed on our Part Details page. You can also find images and similar parts to RES70F03 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RES70F03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RES70F03 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RES70F03 fall under?

The RES70F03 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.

Can I view similar or alternative parts?

You can view similar parts to RES70F03 when available in the Suppression Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RES70F03 you can contact the distributor directly for product support, shipping queries etc.

Is the RES70F03 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RES70F03 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RES70F03.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RES70F03 often in real-time on the comparison pages.

What if I can't find stock of RES70F03?

You can fill out our help required form which you can use to request a quote for RES70F03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay