Status: | Unknown |
---|---|
Series: | RES60 Series |
RoHS: | Unknown |
Current Rating | 3A |
---|---|
Voltage Rating | 250VAC |
Filter Type | General Purpose |
Filter Terminals | Quick Connect |
Inductance Min | 5mH |
Capacitance | 0.44µF |
Leakage Current Max | 740µA |
Product Range | RES60 Series |
SVHC | No SVHC (15-Jan-2018) |
RFI FILTER 3A 250VAC TWO STAGE | RS |
Filter, Power Line, Emc, 3A, 740Ua | Newark Electronics |
FILTER, POWER LINE, EMC, 3A, 740UA | element14 |
Where can I find additional details, specifications and documents for a RES60F03?
Additional datasheets, footprints and schematics for RES60F03 are listed on our Part Details page. You can also find images and similar parts to RES60F03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RES60F03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RES60F03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RES60F03 fall under?
The RES60F03 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to RES60F03 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RES60F03 you can contact the distributor directly for product support, shipping queries etc.
Is the RES60F03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RES60F03 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for RES60F03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RES60F03 often in real-time on the comparison pages.
What if I can't find stock of RES60F03?
You can fill out our help required form which you can use to request a quote for RES60F03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.