Status: | Unknown |
---|---|
Series: | RES30 Series |
RoHS: | Compliant |
Current Rating | 16A |
---|---|
Voltage Rating | 250VAC |
Filter Type | 1 Phase |
Filter Terminals | Quick Connect |
Inductance Min | 4mH |
Capacitance | 2µF |
Leakage Current Max | 870µA |
Product Range | RES30 Series |
RoHS Compliant | Yes |
Filter, Power Line, 1-Phase, 16A, 870Ua | Newark Electronics |
Where can I find additional details, specifications and documents for a RES30F16-01?
Additional datasheets, footprints and schematics for RES30F16-01 are listed on our Part Details page. You can also find images and similar parts to RES30F16-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RES30F16-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RES30F16-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RES30F16-01 fall under?
The RES30F16-01 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to RES30F16-01 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RES30F16-01 you can contact the distributor directly for product support, shipping queries etc.
Is the RES30F16-01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RES30F16-01 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RES30F16-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RES30F16-01 often in real-time on the comparison pages.
What if I can't find stock of RES30F16-01?
You can fill out our help required form which you can use to request a quote for RES30F16-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.