Status: | Unknown |
---|---|
Series: | RES20 Series |
RoHS: | Unknown |
Current Rating | 6A |
---|---|
Voltage Rating | 250VAC |
Filter Type | 1 Phase |
Filter Terminals | Quick Connect |
Inductance Min | 1mH |
Capacitance | 0.3µF |
Leakage Current Max | 740µA |
Product Range | RES20 Series |
SVHC | No SVHC (15-Jan-2018) |
Filter, Power Line, 1-Phase, 6A, 740Ua | Newark Electronics |
FILTER, POWER LINE, 1-PHASE, 6A, 740UA | element14 |
RFI FILTER 6A 250VAC SINGLE STAGE | RS |
Where can I find additional details, specifications and documents for a RES20F06?
Additional datasheets, footprints and schematics for RES20F06 are listed on our Part Details page. You can also find images and similar parts to RES20F06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RES20F06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RES20F06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RES20F06 fall under?
The RES20F06 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to RES20F06 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RES20F06 you can contact the distributor directly for product support, shipping queries etc.
Is the RES20F06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RES20F06 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for RES20F06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RES20F06 often in real-time on the comparison pages.
What if I can't find stock of RES20F06?
You can fill out our help required form which you can use to request a quote for RES20F06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.