Status: | Unknown |
---|---|
Series: | RES10 Series |
RoHS: | Unknown |
Current Rating | 12A |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI RFI |
Filter Terminals | Quick Connect |
Inductance Min | 700µH |
Capacitance | 0.1µF |
Leakage Current Max | 740µA |
Product Range | RES10 Series |
SVHC | No SVHC (15-Jan-2018) |
Filter, Power Line, Rfi, 12A, 740Ua | Newark Electronics |
FILTER, POWER LINE, RFI, 12A, 740UA | element14 |
Where can I find additional details, specifications and documents for a RES10F12?
Additional datasheets, footprints and schematics for RES10F12 are listed on our Part Details page. You can also find images and similar parts to RES10F12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RES10F12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RES10F12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RES10F12 fall under?
The RES10F12 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to RES10F12 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RES10F12 you can contact the distributor directly for product support, shipping queries etc.
Is the RES10F12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RES10F12 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RES10F12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RES10F12 often in real-time on the comparison pages.
What if I can't find stock of RES10F12?
You can fill out our help required form which you can use to request a quote for RES10F12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.