Status: | Unknown |
---|---|
Series: | RES Series |
RoHS: | Unknown |
Prices starting from US$60.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$91.63
|
113
in stock
|
Buy Now | |
RS Americas
from US$62.16
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$62.31
|
4
in stock
|
Buy Now | |
element14
from US$62.93
|
4
in stock
|
Buy Now | |
Farnell
from US$60.22
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$68.00
|
1
in stock
|
Buy Now | |
Distrelec
from US$70.64
|
-
|
Buy Now |
Track Resistance | 100ohm |
---|---|
Power Rating | 12.5W |
Product Range | RES Series |
Potentiometer Mounting | Panel |
Adjustment Type | Screwdriver Slot |
No. of Turns | 1Turns |
Resistance | 100ohm |
Resistance Max | 100ohm |
Rheostat, WW, Rest 100 Ohms, Pwr-Rtg 12.5 W, Cur-Rtg 0.36 A, Lug, Shaft 0.125 in, Open | Ohmite RES100E | RS Americas |
Rheostat, 100R, 10%, 12.5W, Panel Rohs Compliant: Yes |Ohmite RES100E | Newark Electronics |
RHEOSTAT, 100R, 10%, 12.5W, PANEL | element14 |
Potentiometer: shaft | Transfer Multisort Elektronik |
Ohmite Rotary Potentiometer 100Ohm 12.5W ± | Distrelec |
Where can I find additional details, specifications and documents for a RES100E?
Additional datasheets, footprints and schematics for RES100E are listed on our Part Details page. You can also find images and similar parts to RES100E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RES100E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RES100E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RES100E fall under?
The RES100E is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RES100E when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RES100E you can contact the distributor directly for product support, shipping queries etc.
Is the RES100E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RES100E have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for RES100E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RES100E often in real-time on the comparison pages.
What if I can't find stock of RES100E?
You can fill out our help required form which you can use to request a quote for RES100E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.