Status: | Unknown |
---|---|
Series: | RER Military Series |
RoHS: | Unknown |
Prices starting from US$15.96
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$15.96
|
-
|
Buy Now |
Resistance | 5.62kohm |
---|---|
Product Range | RER Military Series |
Power Rating | 20W |
Resistance Tolerance | ± 1% |
Resistor Element Type | Wirewound |
Temperature Coefficient | ± 20ppm/°C |
RoHS Compliant | No |
Res Wirewound 5.62K Ohm 1% 20W ±20ppm/°C 0.01% Aluminum Housed AXL Flange Mount Card Pack | Avnet America |
Where can I find additional details, specifications and documents for a RER70F5621RC02.?
Additional datasheets, footprints and schematics for RER70F5621RC02. are listed on our Part Details page. You can also find images and similar parts to RER70F5621RC02. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RER70F5621RC02. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RER70F5621RC02. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RER70F5621RC02. fall under?
The RER70F5621RC02. is listed under Passive Components > Resistors - Fixed Value > Panel / Chassis Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to RER70F5621RC02. when available in the Panel / Chassis Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RER70F5621RC02. you can contact the distributor directly for product support, shipping queries etc.
Is the RER70F5621RC02. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RER70F5621RC02. have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for RER70F5621RC02..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RER70F5621RC02. often in real-time on the comparison pages.
What if I can't find stock of RER70F5621RC02.?
You can fill out our help required form which you can use to request a quote for RER70F5621RC02. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.